ABB AB Cable and Cord Grips 2922AL

Description
1/2 RANGER ALUM CORDCONN .500-.7
Request a Quote Datasheet
Description
1/2 RANGER ALUM CORDCONN .500-.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2922AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2922AL-ND
Cable and Cord Grips 6308-2922AL-ND
1/2 RANGER ALUM CORDCONN .500-.7

1/2 RANGER ALUM CORDCONN .500-.7

Buy Now Datasheet
Cable/cord Gland, Al, 12.7Mm/0.5In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts - 48F2941 - Newark, An Avnet Company
Chicago, IL, United States
Cable/cord Gland, Al, 12.7Mm/0.5In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts
48F2941
Cable/cord Gland, Al, 12.7Mm/0.5In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts 48F2941
CABLE/CORD GLAND, AL, 12.7MM/0.5IN, 12.7MM-19.05MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

CABLE/CORD GLAND, AL, 12.7MM/0.5IN, 12.7MM-19.05MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.75"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2922AL-ND 48F2941
Product Name Cable and Cord Grips Cable/cord Gland, Al, 12.7Mm/0.5In, 12.7Mm-19.05Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable Glands - 2100625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details