Thomas & Betts Corporation Connector, Strain Relief; 0.500 to 0.750 in.; 1.75 in.; 1.375 in. 2922

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector, Strain Relief; 0.500 to 0.750 in.; 1.75 in.; 1.375 in. - 70093051 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.500 to 0.750 in.; 1.75 in.; 1.375 in.
70093051
Connector, Strain Relief; 0.500 to 0.750 in.; 1.75 in.; 1.375 in. 70093051
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093051
Product Name Connector, Strain Relief; 0.500 to 0.750 in.; 1.75 in.; 1.375 in.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074541 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822120 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 208945-8 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details