ABB AB Connector, Strain Relief; 0.310 in. to 0.560 in.; Straight; Steel; Black 2921

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Datasheet
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Strain Relief; 0.310 in. to 0.560 in.; Straight; Steel; Black - 70093050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.310 in. to 0.560 in.; Straight; Steel; Black
70093050
Connector, Strain Relief; 0.310 in. to 0.560 in.; Straight; Steel; Black 70093050
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site
Cord Conn, Ranger, Steel, 1/2In; Thread Size Imperial Abb Thomas & Betts - 93B9515 - Newark, An Avnet Company
Chicago, IL, United States
Cord Conn, Ranger, Steel, 1/2In; Thread Size Imperial Abb Thomas & Betts
93B9515
Cord Conn, Ranger, Steel, 1/2In; Thread Size Imperial Abb Thomas & Betts 93B9515
CORD CONN, RANGER, STEEL, 1/2IN; Thread Size - Imperial:5/8" NPT; Thread Size - Metric:-; Cable Diameter Min:7.87mm; Cable Diameter Max:14.2mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Length:1-3/4" RoHS Compliant: Yes

CORD CONN, RANGER, STEEL, 1/2IN; Thread Size - Imperial:5/8" NPT; Thread Size - Metric:-; Cable Diameter Min:7.87mm; Cable Diameter Max:14.2mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Length:1-3/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 70093050 93B9515
Product Name Connector, Strain Relief; 0.310 in. to 0.560 in.; Straight; Steel; Black Cord Conn, Ranger, Steel, 1/2In; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Standard Straight-Through Cable Gland - 4221720 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
90° Bending-proof Nylon Cable Glands(Type A) - MIV-BPCG - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details