ABB AB Cable and Cord Grips 2920NM

Description
5 INCH NYLON RANGER CONN .125-.3
Request a Quote Datasheet
Description
5 INCH NYLON RANGER CONN .125-.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2920NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2920NM-ND
Cable and Cord Grips 6308-2920NM-ND
5 INCH NYLON RANGER CONN .125-.3

5 INCH NYLON RANGER CONN .125-.3

Buy Now Datasheet
Connector; 0.125 to 0.375 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber - 70093057 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.125 to 0.375 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber
70093057
Connector; 0.125 to 0.375 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber 70093057
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site
Cord Connector, Nylon, Black, 12.7Mm; Thread Size Imperial Abb Thomas & Betts - 94F9786 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Nylon, Black, 12.7Mm; Thread Size Imperial Abb Thomas & Betts
94F9786
Cord Connector, Nylon, Black, 12.7Mm; Thread Size Imperial Abb Thomas & Betts 94F9786
CORD CONNECTOR, NYLON, BLACK, 12.7MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

CORD CONNECTOR, NYLON, BLACK, 12.7MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-2920NM-ND 70093057 94F9786
Product Name Cable and Cord Grips Connector; 0.125 to 0.375 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber Cord Connector, Nylon, Black, 12.7Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221039 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.4724 inch (12 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details