ABB AB Cable and Cord Grips 2920AL

Description
1/2 RANGER ALUM CORDCONN .125-.3
Request a Quote Datasheet
Description
1/2 RANGER ALUM CORDCONN .125-.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2920AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2920AL-ND
Cable and Cord Grips 6308-2920AL-ND
1/2 RANGER ALUM CORDCONN .125-.3

1/2 RANGER ALUM CORDCONN .125-.3

Buy Now Datasheet
Cable/cord Gland, Al, 12.7Mm/0.5 In, 3.175Mm-9.525Mm; Thread Size Imperial Abb Thomas & Betts - 94F9785 - Newark, An Avnet Company
Chicago, IL, United States
Cable/cord Gland, Al, 12.7Mm/0.5 In, 3.175Mm-9.525Mm; Thread Size Imperial Abb Thomas & Betts
94F9785
Cable/cord Gland, Al, 12.7Mm/0.5 In, 3.175Mm-9.525Mm; Thread Size Imperial Abb Thomas & Betts 94F9785
CABLE/CORD GLAND, AL, 12.7MM/0.5 IN, 3.175MM-9.525MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Length:44.45mmRoHS Compliant: Yes

CABLE/CORD GLAND, AL, 12.7MM/0.5 IN, 3.175MM-9.525MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.125"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:Metallic; Length:44.45mmRoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Liquidtight Cord Connector 1/2 in. Straight (Aluminum) cord range .125-.375
70092483
Liquidtight Cord Connector 1/2 in. Straight (Aluminum) cord range .125-.375 70092483
Liquidtight Cord Connector 1/2 in. Straight (Aluminum) cord range .125-.375

Liquidtight Cord Connector 1/2 in. Straight (Aluminum) cord range .125-.375

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-2920AL-ND 94F9785 70092483
Product Name Cable and Cord Grips Cable/cord Gland, Al, 12.7Mm/0.5 In, 3.175Mm-9.525Mm; Thread Size Imperial Abb Thomas & Betts Liquidtight Cord Connector 1/2 in. Straight (Aluminum) cord range .125-.375
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 5306132 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
3 suppliers
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 2705228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details