Thomas & Betts Corporation Locking Device Plug 28W76AM

Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L16-30P CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 480 V 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUN
Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L16-30P CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 480 V 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUN

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Locking Device Plug
28W76AM
Locking Device Plug 28W76AM
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L16-30P CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 480 V 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUN

POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L16-30P CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 480 V 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUN

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 28W76AM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365695 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Brazil BR2-10R NBR 14136 Snap-in AC Power Outlet - 741W-J/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers
AC Power Entry Modules - 1579252 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw
View Details