Thomas & Betts Corporation Locking Device Plug 28W08AM

Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROU
Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROU

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Locking Device Plug
28W08AM
Locking Device Plug 28W08AM
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROU

POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROU

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 28W08AM
Product Name Locking Device Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254461 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details