Thomas & Betts Corporation Locking Device Plug 26W47

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT; OVERA
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT; OVERA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 26W47 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
26W47
Locking Device Plug 26W47
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT; OVERA

POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT; OVERA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 26W47
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM2-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details