ABB Reducer 26S20L

Description
REDUCER, TIGEAR-2, 20:1 RATIO, 1.77HP, OUTPUT TORQUE 1065, 1750RPM, LEFT. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 20:1 RATIO, 1.77HP, OUTPUT TORQUE 1065, 1750RPM, LEFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64073649 - Radwell International
Willingboro, NJ, United States
Reducer
64073649
Reducer 64073649
REDUCER, TIGEAR-2, 20:1 RATIO, 1.77HP, OUTPUT TORQUE 1065, 1750RPM, LEFT. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 20:1 RATIO, 1.77HP, OUTPUT TORQUE 1065, 1750RPM, LEFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64073649
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE VT - 030 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-AH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details