ABB Reducer 26S15H

Description
TIGEAR-2 REDUCER, 3.62HP, 1750RPM, 15:1RATIO, 708LB-IN MAX TORQUE OUT, . FREE 2 YEAR RADWELL WARRANTY
Description
TIGEAR-2 REDUCER, 3.62HP, 1750RPM, 15:1RATIO, 708LB-IN MAX TORQUE OUT, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64073589 - Radwell International
Willingboro, NJ, United States
Reducer
64073589
Reducer 64073589
TIGEAR-2 REDUCER, 3.62HP, 1750RPM, 15:1RATIO, 708LB-IN MAX TORQUE OUT, . FREE 2 YEAR RADWELL WARRANTY

TIGEAR-2 REDUCER, 3.62HP, 1750RPM, 15:1RATIO, 708LB-IN MAX TORQUE OUT, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64073589
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.0442 In-lbs (0.0510 kg-cm)
View Details
Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
GB65 80:1 Steel / Bronze - GB65-80SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 80 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details