ABB Reducer 26Q60R56

Description
GEAR REDUCER, RATIO 60:1, GEAR BOX SIZE 26, QUILL INPUT STYLE, SHAFT 1.125", FRAME SIZE 56, TORQUE 1547, MAX HP IN 1.08. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, RATIO 60:1, GEAR BOX SIZE 26, QUILL INPUT STYLE, SHAFT 1.125", FRAME SIZE 56, TORQUE 1547, MAX HP IN 1.08. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64092780 - Radwell International
Willingboro, NJ, United States
Reducer
64092780
Reducer 64092780
GEAR REDUCER, RATIO 60:1, GEAR BOX SIZE 26, QUILL INPUT STYLE, SHAFT 1.125", FRAME SIZE 56, TORQUE 1547, MAX HP IN 1.08. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, RATIO 60:1, GEAR BOX SIZE 26, QUILL INPUT STYLE, SHAFT 1.125", FRAME SIZE 56, TORQUE 1547, MAX HP IN 1.08. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64092780
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-55.7 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 55.7 (X : 1)
View Details
L Box 5:1 Composite - L5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details