ABB Reducer 26Q30R56

Description
26Q30R56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY
Description
26Q30R56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64092515 - Radwell International
Willingboro, NJ, United States
Reducer
64092515
Reducer 64092515
26Q30R56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

26Q30R56 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64092515
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 2.95 In-lbs (3.4 kg-cm)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
M Box 10:1 Bronze - M10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details