ABB Reducer 26Q30L56

Description
REDUCER, TIGEAR-2, WORM GEAR, QUILL INPUT, RIGHT ANGLE LEFT HAND OUTPUT, 56C MOTOR FRAME, 2 HP, 30:1 GEAR, 58 RPM MAXIMUM OUTPUT, 1705 IN-LB TORQUE, 2.62 CD. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, WORM GEAR, QUILL INPUT, RIGHT ANGLE LEFT HAND OUTPUT, 56C MOTOR FRAME, 2 HP, 30:1 GEAR, 58 RPM MAXIMUM OUTPUT, 1705 IN-LB TORQUE, 2.62 CD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64092475 - Radwell International
Willingboro, NJ, United States
Reducer
64092475
Reducer 64092475
REDUCER, TIGEAR-2, WORM GEAR, QUILL INPUT, RIGHT ANGLE LEFT HAND OUTPUT, 56C MOTOR FRAME, 2 HP, 30:1 GEAR, 58 RPM MAXIMUM OUTPUT, 1705 IN-LB TORQUE, 2.62 CD. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, WORM GEAR, QUILL INPUT, RIGHT ANGLE LEFT HAND OUTPUT, 56C MOTOR FRAME, 2 HP, 30:1 GEAR, 58 RPM MAXIMUM OUTPUT, 1705 IN-LB TORQUE, 2.62 CD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64092475
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 22GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 41 (X : 1)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
Gearbox - EMGA-40-P-G5-SST-42 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details