ABB Reducer 26Q25R56

Description
GEAR REDUCER, RIGHT ANGLE, SINGLE REDUCTION, 56C FRAME SIZE, RIGHT HAND OUTPUT, C-FACE QUILLED INPUT, 25:1 RATIO, 2.260 HP/1750 RPM, 1.125 INCH OUTPUT, CAST IRON, NO BASE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, RIGHT ANGLE, SINGLE REDUCTION, 56C FRAME SIZE, RIGHT HAND OUTPUT, C-FACE QUILLED INPUT, 25:1 RATIO, 2.260 HP/1750 RPM, 1.125 INCH OUTPUT, CAST IRON, NO BASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64092423 - Radwell International
Willingboro, NJ, United States
Reducer
64092423
Reducer 64092423
GEAR REDUCER, RIGHT ANGLE, SINGLE REDUCTION, 56C FRAME SIZE, RIGHT HAND OUTPUT, C-FACE QUILLED INPUT, 25:1 RATIO, 2.260 HP/1750 RPM, 1.125 INCH OUTPUT, CAST IRON, NO BASE. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, RIGHT ANGLE, SINGLE REDUCTION, 56C FRAME SIZE, RIGHT HAND OUTPUT, C-FACE QUILLED INPUT, 25:1 RATIO, 2.260 HP/1750 RPM, 1.125 INCH OUTPUT, CAST IRON, NO BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64092423
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-16.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 16.4 (X : 1)
View Details
SIW 1350:1 Composite - SIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details