ABB AB Reducer 26Q25H56

Description
REDUCER, TIGEAR-2, CAST IRON, 25:1, OVERHUNG LOAD 1610 LBF, 1677 IN - LBS OUTPUT TORQUE, 2.26 HP INPUT 1.86 HP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, CAST IRON, 25:1, OVERHUNG LOAD 1610 LBF, 1677 IN - LBS OUTPUT TORQUE, 2.26 HP INPUT 1.86 HP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64071514 - Radwell International
Willingboro, NJ, United States
Reducer
64071514
Reducer 64071514
REDUCER, TIGEAR-2, CAST IRON, 25:1, OVERHUNG LOAD 1610 LBF, 1677 IN - LBS OUTPUT TORQUE, 2.26 HP INPUT 1.86 HP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, CAST IRON, 25:1, OVERHUNG LOAD 1610 LBF, 1677 IN - LBS OUTPUT TORQUE, 2.26 HP INPUT 1.86 HP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64071514
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-40.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 40.5 (X : 1)
View Details
GB28 50:1 Bronze - GB28-50B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 50 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details