ABB Reducer 26Q20R56

Description
REDUCER, TIGEAR-2, 20:1 RATIO, 2.71 HP INPUT, 1673 LB-IN OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 20:1 RATIO, 2.71 HP INPUT, 1673 LB-IN OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64071494 - Radwell International
Willingboro, NJ, United States
Reducer
64071494
Reducer 64071494
REDUCER, TIGEAR-2, 20:1 RATIO, 2.71 HP INPUT, 1673 LB-IN OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 20:1 RATIO, 2.71 HP INPUT, 1673 LB-IN OUTPUT TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64071494
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

SWS 31:1 Spur / 44:1 Worm Composite - SWS-31S44W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1364 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details