ABB Reducer 26Q20L14

Description
REDUCER, WORM GEAR, TIGEAR-2, 140TC FRAME, 20:1 RATIO, 2-5/8 INCH CENTER DISTANCE, 7/8 INCH C-FACE QUILLED INPUT / 1-1/8 INCH LEFT OUTPUT SHAFT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, WORM GEAR, TIGEAR-2, 140TC FRAME, 20:1 RATIO, 2-5/8 INCH CENTER DISTANCE, 7/8 INCH C-FACE QUILLED INPUT / 1-1/8 INCH LEFT OUTPUT SHAFT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64071442 - Radwell International
Willingboro, NJ, United States
Reducer
64071442
Reducer 64071442
REDUCER, WORM GEAR, TIGEAR-2, 140TC FRAME, 20:1 RATIO, 2-5/8 INCH CENTER DISTANCE, 7/8 INCH C-FACE QUILLED INPUT / 1-1/8 INCH LEFT OUTPUT SHAFT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

REDUCER, WORM GEAR, TIGEAR-2, 140TC FRAME, 20:1 RATIO, 2-5/8 INCH CENTER DISTANCE, 7/8 INCH C-FACE QUILLED INPUT / 1-1/8 INCH LEFT OUTPUT SHAFT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64071442
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R16 Sleeve Bearing Mini Motor Gearhead - R16-0-665.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 666 (X : 1)
View Details
Servobox Series Model FB180 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB180-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11 - S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 1726 to 13212 In-lbs (1990 to 15235 kg-cm)
Maximum Input Power 5 to 170 HP
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details