ABB Reducer 26Q15R14

Description
REDUCER, TIGEAR-2, 140TC FRAME, 15:1 RATIO, 2 5/8 INCH CENTER DISTANCE, 1708 IN-LB MAX OUTPUT TORQUE, CAST IRON HOUSING MATERIAL, RIGHT OUTPUT CONFIGURATION, C-FACE QUILLED INPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 140TC FRAME, 15:1 RATIO, 2 5/8 INCH CENTER DISTANCE, 1708 IN-LB MAX OUTPUT TORQUE, CAST IRON HOUSING MATERIAL, RIGHT OUTPUT CONFIGURATION, C-FACE QUILLED INPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64071382 - Radwell International
Willingboro, NJ, United States
Reducer
64071382
Reducer 64071382
REDUCER, TIGEAR-2, 140TC FRAME, 15:1 RATIO, 2 5/8 INCH CENTER DISTANCE, 1708 IN-LB MAX OUTPUT TORQUE, CAST IRON HOUSING MATERIAL, RIGHT OUTPUT CONFIGURATION, C-FACE QUILLED INPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 140TC FRAME, 15:1 RATIO, 2 5/8 INCH CENTER DISTANCE, 1708 IN-LB MAX OUTPUT TORQUE, CAST IRON HOUSING MATERIAL, RIGHT OUTPUT CONFIGURATION, C-FACE QUILLED INPUT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64071382
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, IB Motorised -  - Rotork plc
Specs
Gearing Spur; Bevel / Miter
Mounting Style Flange(s)
View Details
Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
GB58 4:1 Composite - 5804C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details