ABB Reducer 26Q15L14

Description
REDUCER, 15:1 RATIO, 1750 RPM, 3.62 HP INPUT, 3.16 HP OUTPUT, 140TC FRAME, 1 1/8 INCH LEFT OUTPUT SHAFT, 2 5/8 INCH CENTER DISTANCE, ENCLOSED, CAST IRON MATERIAL, SYNTHETIC LUBRICATION, C-FACE QUILLED. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 15:1 RATIO, 1750 RPM, 3.62 HP INPUT, 3.16 HP OUTPUT, 140TC FRAME, 1 1/8 INCH LEFT OUTPUT SHAFT, 2 5/8 INCH CENTER DISTANCE, ENCLOSED, CAST IRON MATERIAL, SYNTHETIC LUBRICATION, C-FACE QUILLED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64071324 - Radwell International
Willingboro, NJ, United States
Reducer
64071324
Reducer 64071324
REDUCER, 15:1 RATIO, 1750 RPM, 3.62 HP INPUT, 3.16 HP OUTPUT, 140TC FRAME, 1 1/8 INCH LEFT OUTPUT SHAFT, 2 5/8 INCH CENTER DISTANCE, ENCLOSED, CAST IRON MATERIAL, SYNTHETIC LUBRICATION, C-FACE QUILLED. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 15:1 RATIO, 1750 RPM, 3.62 HP INPUT, 3.16 HP OUTPUT, 140TC FRAME, 1 1/8 INCH LEFT OUTPUT SHAFT, 2 5/8 INCH CENTER DISTANCE, ENCLOSED, CAST IRON MATERIAL, SYNTHETIC LUBRICATION, C-FACE QUILLED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64071324
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-792 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 792 (X : 1)
View Details
SIS Range - SIS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 to 70.8 In-lbs (61.22 to 81.63 kg-cm)
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details