ABB Reducer 26A20R14

Description
REDUCER, TIGEAR-2, 3-PIECE COUPLED INPUT, RIGHT SOLID B OUTPUT, 2.71 HP, 20:1 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 3-PIECE COUPLED INPUT, RIGHT SOLID B OUTPUT, 2.71 HP, 20:1 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64090065 - Radwell International
Willingboro, NJ, United States
Reducer
64090065
Reducer 64090065
REDUCER, TIGEAR-2, 3-PIECE COUPLED INPUT, RIGHT SOLID B OUTPUT, 2.71 HP, 20:1 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 3-PIECE COUPLED INPUT, RIGHT SOLID B OUTPUT, 2.71 HP, 20:1 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64090065
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-1822.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1822 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-AH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details