ABB Reducer 26A15L14

Description
REDUCER, TIGEAR-2, 15:1 RATIO, 1708IN/LB TORQUE, 3.62HP INPUT, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, 15:1 RATIO, 1708IN/LB TORQUE, 3.62HP INPUT, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64089905 - Radwell International
Willingboro, NJ, United States
Reducer
64089905
Reducer 64089905
REDUCER, TIGEAR-2, 15:1 RATIO, 1708IN/LB TORQUE, 3.62HP INPUT, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, 15:1 RATIO, 1708IN/LB TORQUE, 3.62HP INPUT, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64089905
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-320 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 320 (X : 1)
View Details
L Box 20:1 Bronze - L20B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details
KHK KBX-151T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-151t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details