ABB AB Reducer 26A12L14

Description
SPEED REDUCER, WORM GEAR, RIGHT ANGLE, 3 PIECE COUPLED INPUT, LEFT OUTPUT, 12:1 RATIO, 1.125IN SHAFT DIA, 2.67IN SHAFT LENGTH, 4.72 HP. FREE 2 YEAR RADWELL WARRANTY
Description
SPEED REDUCER, WORM GEAR, RIGHT ANGLE, 3 PIECE COUPLED INPUT, LEFT OUTPUT, 12:1 RATIO, 1.125IN SHAFT DIA, 2.67IN SHAFT LENGTH, 4.72 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 92740116 - Radwell International
Willingboro, NJ, United States
Reducer
92740116
Reducer 92740116
SPEED REDUCER, WORM GEAR, RIGHT ANGLE, 3 PIECE COUPLED INPUT, LEFT OUTPUT, 12:1 RATIO, 1.125IN SHAFT DIA, 2.67IN SHAFT LENGTH, 4.72 HP. FREE 2 YEAR RADWELL WARRANTY

SPEED REDUCER, WORM GEAR, RIGHT ANGLE, 3 PIECE COUPLED INPUT, LEFT OUTPUT, 12:1 RATIO, 1.125IN SHAFT DIA, 2.67IN SHAFT LENGTH, 4.72 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 92740116
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

SIW 4:1 Bronze - SIW-16B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Sesame – PUL Premium Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details