ABB AB Connector; 0.125 to 0.275 in.; Straight; Nylon; Black; UL 94V2; 2.3 in. (Max.) 2690

Description
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.
Datasheet
Description
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; 0.125 to 0.275 in.; Straight; Nylon; Black; UL 94V2; 2.3 in. (Max.) - 70092042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.125 to 0.275 in.; Straight; Nylon; Black; UL 94V2; 2.3 in. (Max.)
70092042
Connector; 0.125 to 0.275 in.; Straight; Nylon; Black; UL 94V2; 2.3 in. (Max.) 70092042
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

Supplier's Site
Cable Gland, Straight, Nylon, Black, Hub Sz1/2; Thread Size Imperial Abb Thomas & Betts - 96B1878 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Straight, Nylon, Black, Hub Sz1/2; Thread Size Imperial Abb Thomas & Betts
96B1878
Cable Gland, Straight, Nylon, Black, Hub Sz1/2; Thread Size Imperial Abb Thomas & Betts 96B1878
CABLE GLAND, STRAIGHT, NYLON, BLACK, HUB SZ1/2; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:3.175mm; Cable Diameter Max:6.985mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

CABLE GLAND, STRAIGHT, NYLON, BLACK, HUB SZ1/2; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:3.175mm; Cable Diameter Max:6.985mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 70092042 96B1878
Product Name Connector; 0.125 to 0.275 in.; Straight; Nylon; Black; UL 94V2; 2.3 in. (Max.) Cable Gland, Straight, Nylon, Black, Hub Sz1/2; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable Glands - 1856096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.02 inch (26 mm)
View Details