Thomas & Betts Corporation Duplex/Single Receptacle 26861-BK

Description
SINGLE, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; BLACK COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT
Datasheet
Description
SINGLE, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; BLACK COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26861-BK - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
26861-BK
Duplex/Single Receptacle 26861-BK
SINGLE, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; BLACK COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT

SINGLE, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; BLACK COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 26861-BK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
261 AERE POWER MODULE SUB-ASSY 400/480V - SK-H1-QOUT-D261 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details