Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SEALING GLANDS
THOMAS & BETTS CORPORATION
2681 -- CONNECTOR, CORD GRIP; BLACK; 3.200 LBS.; UL LISTED, CSA CERTIFIED
Thomas & Betts Corporation
Connector, Cord Grip; Black; 3.200 lbs.; UL Listed, CSA Certified
2681
Description
Nonmetallic Liquidtight Strain Relief Connectors 90 ° angle Nonmetallic liquidtight strain relief connectors.
Allied Electronics, Inc.
Done
Description
Nonmetallic Liquidtight Strain Relief Connectors 90 ° angle Nonmetallic liquidtight strain relief connectors.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord Grip; Black; 3.200 lbs.; UL Listed, CSA Certified
70092050
Connector, Cord Grip; Black; 3.200 lbs.; UL Listed, CSA Certified
70092050
Nonmetallic Liquidtight Strain Relief Connectors 90 ° angle Nonmetallic liquidtight strain relief connectors.
Nonmetallic Liquidtight Strain Relief Connectors
90 ° angle
Nonmetallic liquidtight strain relief connectors.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Sealing Glands
Product Number
70092050
Product Name
Connector, Cord Grip; Black; 3.200 lbs.; UL Listed, CSA Certified
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Cable Glands
103026089 KB4-8MM HSK-K-EX-ACT
Specs
Application
Cable & Wire
Material
Plastic
View Details
Altech Corp.
Conduit Gland SEM-FAST Straight
3805023
Specs
Application
Cable & Wire
Material
Polyamide 66
Opening Diameter
0.8386 inch (21.3 mm)
View Details
TE Connectivity
Cable Glands
1SNG601069R0000
Specs
Application
Cable & Wire
Material
PA 6
View Details
2
suppliers
Conax Technologies
Split Compression Seal Fitting
PGS
Specs
Application
Pipe / Tube
Material
Stainless Steel
Mounting Size
0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details