Thomas & Betts Corporation Connector, Strain Relief; 1.57 in.; 3.000 in. (Max.); Black 2674

Description
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.
Description
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

Suppliers

Company
Product
Description
Supplier Links
Connector, Strain Relief; 1.57 in.; 3.000 in. (Max.); Black - 70092048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 1.57 in.; 3.000 in. (Max.); Black
70092048
Connector, Strain Relief; 1.57 in.; 3.000 in. (Max.); Black 70092048
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70092048
Product Name Connector, Strain Relief; 1.57 in.; 3.000 in. (Max.); Black
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822650 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074540 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.630 inch (16 mm)
View Details