Thomas & Betts Corporation Connector; Hub N.P.T; 1/2 in.; 0.600 in.; Polyamide; Neoprene 2673

Description
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.
Description
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

Suppliers

Company
Product
Description
Supplier Links
Connector; Hub N.P.T; 1/2 in.; 0.600 in.; Polyamide; Neoprene - 70092044 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Hub N.P.T; 1/2 in.; 0.600 in.; Polyamide; Neoprene
70092044
Connector; Hub N.P.T; 1/2 in.; 0.600 in.; Polyamide; Neoprene 70092044
A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

A liquidtight connector to connect flexible cord to a box or enclosure and provide adequate strain relief.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sealing Glands
Product Number 70092044
Product Name Connector; Hub N.P.T; 1/2 in.; 0.600 in.; Polyamide; Neoprene
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248683 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details