ABB Process Automation Division Conn, Mains Plug, 63A, 250V, Blue; Current Rating Abb 263P6

Description
CONN, MAINS PLUG, 63A, 250V, BLUE; Current Rating:63A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 63A, 250V, BLUE; Current Rating:63A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 63A, 250V, Blue; Current Rating Abb - 41X2770 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 63A, 250V, Blue; Current Rating Abb
41X2770
Conn, Mains Plug, 63A, 250V, Blue; Current Rating Abb 41X2770
CONN, MAINS PLUG, 63A, 250V, BLUE; Current Rating:63A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS PLUG, 63A, 250V, BLUE; Current Rating:63A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X2770
Product Name Conn, Mains Plug, 63A, 250V, Blue; Current Rating Abb
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details