Thomas & Betts Corporation Duplex/Single Receptacle 26262-HGW

Description
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR
Datasheet
Description
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26262-HGW - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
26262-HGW
Duplex/Single Receptacle 26262-HGW
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR

DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 26262-HGW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A41S62A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
20 Amp Tamper Resistant Single Outlet, Side Wire & Back Wire, Residential Grade - 3002SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details