Thomas & Betts Corporation Locking Device Plug 26-W76BK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, UL (CANADA AND US), CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESIST
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, UL (CANADA AND US), CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESIST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 26-W76BK - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
26-W76BK
Locking Device Plug 26-W76BK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, UL (CANADA AND US), CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESIST

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, UL (CANADA AND US), CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESIST

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 26-W76BK
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365692 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details