ABB AB Motor 25E038W009

Description
SERVO MOTOR, 230 VAC, 0.5 AMP, 1725 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 230 VAC, 0.5 AMP, 1725 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 176622834 - Radwell International
Willingboro, NJ, United States
SERVO MOTOR, 230 VAC, 0.5 AMP, 1725 RPM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 230 VAC, 0.5 AMP, 1725 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 176622834
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B2010A4 Autoclavable Slotted Brushless DC Gearmotor - B2010A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 40.0 VDC
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1255 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
 - PGM.C174 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 230.0 VDC
Output Power 0.3351 HP
Continuous Current 0.6500 amps
View Details