ABB AB Strain Relief, Cord Connector; Thread Size Imperial Abb Thomas & Betts 2555-2

Description
STRAIN RELIEF, CORD CONNECTOR; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.49"; Cable Diameter Max:0.51"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, CORD CONNECTOR; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.49"; Cable Diameter Max:0.51"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Cord Connector; Thread Size Imperial Abb Thomas & Betts - 16F1162 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Cord Connector; Thread Size Imperial Abb Thomas & Betts
16F1162
Strain Relief, Cord Connector; Thread Size Imperial Abb Thomas & Betts 16F1162
STRAIN RELIEF, CORD CONNECTOR; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.49"; Cable Diameter Max:0.51"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, CORD CONNECTOR; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.49"; Cable Diameter Max:0.51"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 16F1162
Product Name Strain Relief, Cord Connector; Thread Size Imperial Abb Thomas & Betts
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 2100612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248724 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details