ABB AB TB Conduit & Cable Connectors 2542

Description
1 IN CORD CONNECTOR .375-.500 RANGE
Description
1 IN CORD CONNECTOR .375-.500 RANGE

Suppliers

Company
Product
Description
Supplier Links
TB Conduit & Cable Connectors - 2542 - Galco Industrial Electronics
Madison Heights, MI, United States
TB Conduit & Cable Connectors
2542
TB Conduit & Cable Connectors 2542
1 IN CORD CONNECTOR .375-.500 RANGE

1 IN CORD CONNECTOR .375-.500 RANGE

Supplier's Site
1 In Cord Connector .375-.500 Range Abb - Thomas & Betts - 93B0239 - Newark, An Avnet Company
Chicago, IL, United States
1 In Cord Connector .375-.500 Range Abb - Thomas & Betts
93B0239
1 In Cord Connector .375-.500 Range Abb - Thomas & Betts 93B0239
1 IN CORD CONNECTOR .375-.500 RANGE

1 IN CORD CONNECTOR .375-.500 RANGE

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2542 93B0239
Product Name TB Conduit & Cable Connectors 1 In Cord Connector .375-.500 Range Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details