ABB AB Cable and Cord Grips 2542-2

Description
1IN CORD CONN 2HOLES .365-.385 S
Request a Quote Datasheet
Description
1IN CORD CONN 2HOLES .365-.385 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2542-2-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2542-2-ND
Cable and Cord Grips 6308-2542-2-ND
1IN CORD CONN 2HOLES .365-.385 S

1IN CORD CONN 2HOLES .365-.385 S

Buy Now Datasheet
Electrical; Thread Size Imperial Abb Thomas & Betts - 16F1158 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Thread Size Imperial Abb Thomas & Betts
16F1158
Electrical; Thread Size Imperial Abb Thomas & Betts 16F1158
ELECTRICAL; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.38"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Body Material:Steel RoHS Compliant: Yes

ELECTRICAL; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.38"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2542-2-ND 16F1158
Product Name Cable and Cord Grips Electrical; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4221079 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Cable Glands - 1SNG601050R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details