ABB AB Cable and Cord Grips 2534

Description
3/4IN CORD CONNECTOR .500-.625 R
Request a Quote Datasheet
Description
3/4IN CORD CONNECTOR .500-.625 R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2534-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2534-ND
Cable and Cord Grips 6308-2534-ND
3/4IN CORD CONNECTOR .500-.625 R

3/4IN CORD CONNECTOR .500-.625 R

Buy Now Datasheet
Electrical; Thread Size Imperial Abb Thomas & Betts - 90F6148 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Thread Size Imperial Abb Thomas & Betts
90F6148
Electrical; Thread Size Imperial Abb Thomas & Betts 90F6148
ELECTRICAL; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.88mm; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ELECTRICAL; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.88mm; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-2534-ND 90F6148
Product Name Cable and Cord Grips Electrical; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Standard Straight-Through Cable Gland - 4221721 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
M12x1.5 Ventilation Cable Gland for 4 cables - MIV-12CA(1.5-3) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details