ABB AB Strain Relief, Cord/cable Connector; Thread Size Imperial Abb Thomas & Betts 2530-2

Description
STRAIN RELIEF, CORD/CABLE CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.22"; Cable Diameter Max:0.23"; Cable Gland Material:-; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, CORD/CABLE CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.22"; Cable Diameter Max:0.23"; Cable Gland Material:-; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Cord/cable Connector; Thread Size Imperial Abb Thomas & Betts - 16F1154 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Cord/cable Connector; Thread Size Imperial Abb Thomas & Betts
16F1154
Strain Relief, Cord/cable Connector; Thread Size Imperial Abb Thomas & Betts 16F1154
STRAIN RELIEF, CORD/CABLE CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.22"; Cable Diameter Max:0.23"; Cable Gland Material:-; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, CORD/CABLE CONNECTOR; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.22"; Cable Diameter Max:0.23"; Cable Gland Material:-; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 16F1154
Product Name Strain Relief, Cord/cable Connector; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2691824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details