ABB AB Electrical; Thread Size Imperial Abb Thomas & Betts 2525

Description
ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.625"; Cable Diameter Max:0.75"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Length:44.45mmRoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.625"; Cable Diameter Max:0.75"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Length:44.45mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Thread Size Imperial Abb Thomas & Betts - 90F2865 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Thread Size Imperial Abb Thomas & Betts
90F2865
Electrical; Thread Size Imperial Abb Thomas & Betts 90F2865
ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.625"; Cable Diameter Max:0.75"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Length:44.45mmRoHS Compliant: Yes

ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.625"; Cable Diameter Max:0.75"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Length:44.45mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 90F2865
Product Name Electrical; Thread Size Imperial Abb Thomas & Betts
Material Zinc, Die Cast
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable Glands - 2116798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details