ABB AB LIQUIDTIGHT STRAIN RELIEF CONNECTOR;HUB:1/2",THROAT:9/16" 2522

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Datasheet
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIQUIDTIGHT STRAIN RELIEF CONNECTOR;HUB:1/2
Fort Worth, TX, USA
LIQUIDTIGHT STRAIN RELIEF CONNECTOR;HUB:1/2",THROAT:9/16"
70093127
LIQUIDTIGHT STRAIN RELIEF CONNECTOR;HUB:1/2",THROAT:9/16" 70093127
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site
Electrical; Thread Size Imperial Abb Thomas & Betts - 90F2623 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Thread Size Imperial Abb Thomas & Betts
90F2623
Electrical; Thread Size Imperial Abb Thomas & Betts 90F2623
ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.5"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:2500 Series RoHS Compliant: Yes

ELECTRICAL; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.5"; Cable Gland Material:Zinc, Die Cast; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 70093127 90F2623
Product Name LIQUIDTIGHT STRAIN RELIEF CONNECTOR;HUB:1/2",THROAT:9/16" Electrical; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-1066-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details