ABB AB Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex 252/97/93B

Description
CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Description
CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex - 08WX5753 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex
08WX5753
Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex 08WX5753
CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 08WX5753
Product Name Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220311 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.7323 inch (18.6 mm)
View Details
3 suppliers