ABB AB Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex 251/97/93B

Description
CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Description
CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex - 08WX5751 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex
08WX5751
Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex 08WX5751
CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 08WX5751
Product Name Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 2084382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details