Thomas & Betts Corporation Locking Device Plug 24W49AM

Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 P
Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 P

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Locking Device Plug
24W49AM
Locking Device Plug 24W49AM
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 P

POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 P

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 24W49AM
Product Name Locking Device Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365720 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Screw; Screw
View Details
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details