Thomas & Betts Corporation Locking Device Plug 24W47AM

Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 P
Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 P

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Locking Device Plug
24W47AM
Locking Device Plug 24W47AM
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 P

POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 P

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 24W47AM
Product Name Locking Device Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Plugs & Receptacles - A32S26 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Locking Outlet, 30 Amp 125 Volt L5-30R - L0530RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details