ABB AB Gear Motor 24A919Z273G2

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, G0532, TYPE 2428P, FRAME K, 0.186 KW, 130 V, 1.8 AMP, 500 RPM, 5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, G0532, TYPE 2428P, FRAME K, 0.186 KW, 130 V, 1.8 AMP, 500 RPM, 5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 81152242 - Radwell International
Willingboro, NJ, United States
Gear Motor
81152242
Gear Motor 81152242
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, G0532, TYPE 2428P, FRAME K, 0.186 KW, 130 V, 1.8 AMP, 500 RPM, 5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, G0532, TYPE 2428P, FRAME K, 0.186 KW, 130 V, 1.8 AMP, 500 RPM, 5:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 81152242
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 25**...25MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-1594 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details