ABB AB Motor 24A803Z017G1

Description
BALDOR RELIANCE, 24A803Z017G1, MOTOR, 42RPM, 0.25HP, 280IN/LB TORQUE, 90V, 2.5AMP, 60:1RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
BALDOR RELIANCE, 24A803Z017G1, MOTOR, 42RPM, 0.25HP, 280IN/LB TORQUE, 90V, 2.5AMP, 60:1RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 88006941 - Radwell International
Willingboro, NJ, United States
BALDOR RELIANCE, 24A803Z017G1, MOTOR, 42RPM, 0.25HP, 280IN/LB TORQUE, 90V, 2.5AMP, 60:1RATIO. FREE 2 YEAR RADWELL WARRANTY

BALDOR RELIANCE, 24A803Z017G1, MOTOR, 42RPM, 0.25HP, 280IN/LB TORQUE, 90V, 2.5AMP, 60:1RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 88006941
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 6 volts - L12-30-210-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Precision Gearmotor with Planetary Gearbox - 30**...28*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details