ABB AB Conduit Fitting, Squeeze Conn, Str, Iron, 63.5Mm; Conduit Configuration Abb - Thomas & Betts 249

Description
CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 63.5MM; Conduit Configuration:Straig ht; Trade Size:5/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:68.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 63.5MM; Conduit Configuration:Straig ht; Trade Size:5/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:68.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Squeeze Conn, Str, Iron, 63.5Mm; Conduit Configuration Abb - Thomas & Betts - 48F2952 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Squeeze Conn, Str, Iron, 63.5Mm; Conduit Configuration Abb - Thomas & Betts
48F2952
Conduit Fitting, Squeeze Conn, Str, Iron, 63.5Mm; Conduit Configuration Abb - Thomas & Betts 48F2952
CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 63.5MM; Conduit Configuration:Straig ht; Trade Size:5/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:68.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

CONDUIT FITTING, SQUEEZE CONN, STR, IRON, 63.5MM; Conduit Configuration:Straight; Trade Size:5/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:68.33mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48F2952
Product Name Conduit Fitting, Squeeze Conn, Str, Iron, 63.5Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details