ABB AB Reducer 246268

Description
BUSHING ASSEMBLY KIT, TAPERED, 3 -7/16 BORE, 7/8 X 7/16 INCH KEYWAY, DUCTILE IRON, 2/SET, PRICE/SET OF 2. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING ASSEMBLY KIT, TAPERED, 3 -7/16 BORE, 7/8 X 7/16 INCH KEYWAY, DUCTILE IRON, 2/SET, PRICE/SET OF 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64070138 - Radwell International
Willingboro, NJ, United States
Reducer
64070138
Reducer 64070138
BUSHING ASSEMBLY KIT, TAPERED, 3 -7/16 BORE, 7/8 X 7/16 INCH KEYWAY, DUCTILE IRON, 2/SET, PRICE/SET OF 2. FREE 2 YEAR RADWELL WARRANTY

BUSHING ASSEMBLY KIT, TAPERED, 3 -7/16 BORE, 7/8 X 7/16 INCH KEYWAY, DUCTILE IRON, 2/SET, PRICE/SET OF 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64070138
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
GB36 6:1 Spur / 4:1 Worm Composite - GB36-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details