ABB AB Reducer 245094

Description
TAPERED BUSHING - TDT5, TXT5 REDUCER SIZE, 2.4375 INCH DIAMETER BORE, 5/8 X 5/16 INCH KEYWAY SIZE, DUCTILE IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED BUSHING - TDT5, TXT5 REDUCER SIZE, 2.4375 INCH DIAMETER BORE, 5/8 X 5/16 INCH KEYWAY SIZE, DUCTILE IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64079832 - Radwell International
Willingboro, NJ, United States
Reducer
64079832
Reducer 64079832
TAPERED BUSHING - TDT5, TXT5 REDUCER SIZE, 2.4375 INCH DIAMETER BORE, 5/8 X 5/16 INCH KEYWAY SIZE, DUCTILE IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

TAPERED BUSHING - TDT5, TXT5 REDUCER SIZE, 2.4375 INCH DIAMETER BORE, 5/8 X 5/16 INCH KEYWAY SIZE, DUCTILE IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64079832
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 101 -INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 38 to 85 HP
View Details
Gearboxes - 2166474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Gearbox - EMGA-80-P-G3-EAS-80 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details