ABB AB Reducer 244115

Description
TAPERED BUSHING ASSEMBLY, INSIDE DIAMETER : 2-7/16 INCH, DUCTILE IRON CONSTRUCTION, FOR USE WITH : TORQUE-ARM TXT4 SPEED REDUCER. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED BUSHING ASSEMBLY, INSIDE DIAMETER : 2-7/16 INCH, DUCTILE IRON CONSTRUCTION, FOR USE WITH : TORQUE-ARM TXT4 SPEED REDUCER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64079227 - Radwell International
Willingboro, NJ, United States
Reducer
64079227
Reducer 64079227
TAPERED BUSHING ASSEMBLY, INSIDE DIAMETER : 2-7/16 INCH, DUCTILE IRON CONSTRUCTION, FOR USE WITH : TORQUE-ARM TXT4 SPEED REDUCER. FREE 2 YEAR RADWELL WARRANTY

TAPERED BUSHING ASSEMBLY, INSIDE DIAMETER : 2-7/16 INCH, DUCTILE IRON CONSTRUCTION, FOR USE WITH : TORQUE-ARM TXT4 SPEED REDUCER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64079227
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-93.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 93.2 (X : 1)
View Details
MIW 36:1 Composite - MIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details