ABB AB Reducer 244106

Description
BACKSTOP ASSEMBLY, SPEED REDUCER, TORQUE ARM SERIES, REDUCER SIZE HXT4B/TXT4B. FREE 2 YEAR RADWELL WARRANTY
Description
BACKSTOP ASSEMBLY, SPEED REDUCER, TORQUE ARM SERIES, REDUCER SIZE HXT4B/TXT4B. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64079210 - Radwell International
Willingboro, NJ, United States
Reducer
64079210
Reducer 64079210
BACKSTOP ASSEMBLY, SPEED REDUCER, TORQUE ARM SERIES, REDUCER SIZE HXT4B/TXT4B. FREE 2 YEAR RADWELL WARRANTY

BACKSTOP ASSEMBLY, SPEED REDUCER, TORQUE ARM SERIES, REDUCER SIZE HXT4B/TXT4B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64079210
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-27.9 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27.9 (X : 1)
View Details
S Box 60:1 Bronze - S60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 29.2 In-lbs (33.67 kg-cm)
View Details
Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details