Thomas & Betts Corporation Locking Device Plug 2434

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 2434 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
2434
Locking Device Plug 2434
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER

POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 2434
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

30W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details